EN
  • EN
  • DE
  • IT

4307T5

Part No 4307T5
Manufacturer Visual Communications Company - VCC
Catalog LED Indication - Discrete
Description LED GREEN DIFFUSED T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green
Configuration Standard
Lens Color Green
Lens Transparency Diffused
Millicandela Rating 4mcd
Lens Style Round with Domed Top
Lens Size 1.78mm Dia
Voltage - Forward (Vf) (Typ) 2.3V
Current - Test 10mA
Viewing Angle 70°
Mounting Type Through Hole
Wavelength - Peak 565nm
Case / Package Axial
Size / Dimension 2.03mm L x 2.21mm W
Height (Max) 2.92mm
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1568969-4307T5
Ultra Librarian 3D Model Ultra Librarian 4307T5 CAD Model

Description

N

You May Also Be Interested in

Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0658
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1433
Rohm Semiconductor
LED ORANGE DIFFUSED 0603 SMD
Lowest to $0.0578
Rohm Semiconductor
LED RED DIFFUSED 0603 SMD
Lowest to $0.2891
Stanley Electric Co
LED ORANGE CLEAR 1206 SMD
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR 2SMD R/A
Lowest to $0.0681
Broadcom Limited
LED AMBER DIFFUSED 0603 SMD
Lowest to $0.7049
Cree Inc.
LED RGB 6PLCC SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED AMBER CLEAR 2PLCC SMD
Lowest to $4.5449

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess