EN
  • EN
  • DE
  • IT

880367

Part No 880367
Manufacturer Qorvo US Inc.
Catalog RF Filters
Description 1030 MHZ RF BAW FILTER-SSR / IFF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 1.03GHz Center
Bandwidth 20MHz
Filter Type Band Pass
Insertion Loss 4dB
Mounting Type Surface Mount
Case / Package 3-SMD, No Lead
Size / Dimension 0.146" L x 0.101" W (3.71mm x 2.57mm)
Height (Max) 0.035\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1597717-880367
Ultra Librarian 3D Model Ultra Librarian 880367 CAD Model

Description

N

You May Also Be Interested in

Mini-Circuits
RF FILTER LOW PASS 12.2MHZ 1206
Lowest to $26.8661
Taiyo Yuden
FILTER BANDPASS
Lowest to $0.5518
TDK Corporation
FILTER BANDPASS 5GHZ WLAN
Lowest to $0.1888
Broadcom Limited
TRANSMIT FILTER US PCS 1.6X2.0MM
Need more? Email Us
AVX Corporation
FILTER LOW PASS 902MHZ 0603 SMD
Lowest to $1.3909
Mini-Circuits
RF FILTER LOW PASS 25MHZ 1206
Lowest to $23.4777
Walsin Technology Corporation
RF FILTER BANDPASS 5.425GHZ 0603
Lowest to $0.0524
TDK Corporation
RF FILTER LO PASS 1.6945GHZ 0603
Lowest to $0.0858
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.9495

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess