EN
  • EN
  • DE

W631GG6KB15K

Part No W631GG6KB15K
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description Double Data Rate architecture: two data transfers per clock cycle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280130-W631GG6KB15K
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W631GG6KB15K CAD Model

Description

The W631GG6KB15K is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Winbond Electronics. This SDRAM is specifically designed to meet the demanding memory requirements of graphics cards, high-performance computing, and other memory-intensive applications. Its high bandwidth and low latency enable fast data access and processing, contributing to overall system performance.

Applications

  • Graphics cards: Used as video memory (VRAM) in graphics cards to store textures, frame buffers, and other graphics data.
  • High-performance computing: Implemented in servers, workstations, and other high-performance computing systems for fast data access and processing.
  • Gaming consoles: Employed in gaming consoles to provide the memory bandwidth required for rendering complex graphics and game assets.
  • Networking equipment: Utilized in routers, switches, and other networking equipment for packet buffering and forwarding.
  • Embedded systems: Integrated into embedded systems requiring high-speed memory access, such as industrial control systems and medical devices.

Features

  • High bandwidth: Provides a high data transfer rate, enabling fast data access and processing.
  • Low latency: Minimizes the delay between memory requests and data retrieval, improving overall system responsiveness.
  • Synchronous operation: Operates in synchronization with the system clock, ensuring precise timing and data transfer.
  • Double data rate (DDR): Transfers data on both the rising and falling edges of the clock signal, doubling the effective bandwidth.
  • Low power consumption: Designed for efficient power consumption, reducing heat generation and extending battery life in portable devices.

Benefits

  • Improved performance: High bandwidth and low latency contribute to faster data access and processing, improving overall system performance.
  • Enhanced graphics rendering: Enables smooth and realistic graphics rendering in gaming and other graphics-intensive applications.
  • Increased system responsiveness: Minimizes delays in data access, resulting in a more responsive and fluid user experience.
  • Reduced power consumption: Efficient power management reduces heat generation and extends battery life in portable devices.
  • Reliable operation: Designed for reliable operation in demanding environments.

Additional Details

The W631GG6KB15K is typically packaged in a BGA (Ball Grid Array) for surface mount soldering. It operates at a specific voltage, usually 1.8V or 1.5V, depending on the version. The memory density varies, offering different capacities to suit various application needs. It is crucial to consult the datasheet for specific timing parameters, voltage requirements, and operating temperature ranges for optimal performance and reliability. The device also incorporates various power-saving modes to minimize power consumption when the memory is not actively being accessed.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 176 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess