EN
  • EN
  • DE

ARS25D

Part No ARS25D
Manufacturer Won-Top Electronics
Catalog END - OF - LIFE
Description 25A AUTOMOTIVE BUTTON DIODE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Won-Top Electronics
Win Source Part Number 1147204-ARS25D
Manufacturer Homepage www.wontop.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ARS25D CAD Model

Description

The ARS25D is a diode manufactured by Won-Top Electronics.

  • Supply and Demand Status: Balanced
  • Function: Allows current to flow in only one direction
  • Commonly Used In: Rectifiers, voltage regulators, and signal modulators
  • Accuracy: High
  • Power Consumption: Low
  • RoHS State: Requested verification
  • Manufacturer's Homepage: www.wontop.com

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Rohm Semiconductor
Zener diode
Lowest to $1.5847
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess