EN
  • EN
  • DE
  • IT

NCE60H15AD

Part No NCE60H15AD
Manufacturer Wuxi
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155515-NCE60H15AD
Categories Custom Parts
Manufacturer Wuxi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCE60H15AD CAD Model

Description

The NCE60H15AD is an N-channel Enhancement Mode Power MOSFET manufactured by Wuxi NCE Power Semiconductor. It is designed for high-efficiency power switching applications. This MOSFET is commonly used in DC-DC converters, motor control, and power management circuits.

Applications

  • DC-DC converters
  • Motor control
  • Power management
  • Load switching
  • Battery management systems
  • LED lighting

Features

  • Low on-resistance (RDS(on))
  • High switching speed
  • Low gate charge
  • Avalanche rated
  • RoHS compliant
  • Lead-free package

Benefits

  • High efficiency due to low on-resistance
  • Fast switching reduces switching losses
  • Low gate charge simplifies gate drive requirements
  • Robust performance in demanding applications with avalanche rating
  • Meets environmental regulations with RoHS compliance and lead-free package

Additional Details

The NCE60H15AD Power MOSFET is characterized by its low on-resistance, which minimizes conduction losses and improves efficiency. The high switching speed enables the device to be used in high-frequency switching applications. The avalanche rating indicates the device's ability to withstand transient voltage spikes. Consult the Wuxi NCE Power Semiconductor datasheet for detailed electrical characteristics, thermal resistance, and package dimensions. Proper thermal management is essential for ensuring the reliable operation of the MOSFET. This typically involves using a heat sink to dissipate heat generated by the device.

Wuxi NCE Power Semiconductor is a manufacturer of power MOSFETs, and the NCE60H15AD is designed to meet the requirements of various power switching applications. Its low on-resistance, high switching speed, and avalanche rating make it a suitable choice for demanding applications.

You May Also Be Interested in

Ricoh
Lowest to $1.2897
Viking Tech
Need more? Email Us
Intel
Contact for details
Need more? Email Us
RF Micro Devices
Need more? Email Us
Wuxi
TO-220 MOSFETs ROHS
Lowest to $1.4977
NXP / Nexperia
Need more? Email Us
CAL-CHIP ELECTRONICS, INC.
Need more? Email Us
Renesas Electronics America
Lowest to $119.7072
NXP / Nexperia
Lowest to $0.2923

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6483 $58.3470
215+ $0.5319 $114.3585
330+ $0.5153 $170.0490
450+ $0.4986 $224.3700
585+ $0.4820 $281.9700
780+ $0.4322 $337.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,320 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess