EN
  • EN
  • DE

X24C00ST4

Part No X24C00ST4
Manufacturer Xicor Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985963-X24C00ST4
Categories OEM Parts(T-Z)
Manufacturer Xicor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian X24C00ST4 CAD Model

Description

The X24C00ST4 is a 128 x 8 (1Kb) Serial EEPROM from Xicor Inc., offering non-volatile data storage with a two-wire serial interface. This EEPROM is designed for applications requiring low-power consumption and reliable data storage in a compact package.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and DVD players for storing user preferences and settings.
  • Industrial Control Systems: Employed in industrial equipment for storing calibration data and configuration parameters.
  • Medical Devices: Found in medical equipment for storing patient data and device settings.
  • Automotive Electronics: Used in automotive control units for storing configuration data and diagnostic information.
  • Smart Cards: Utilized in smart cards for storing personal data and transaction history.

Features:

  • Two-Wire Serial Interface: Supports I2C protocol for easy communication with microcontrollers.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Non-Volatile Memory: Retains data even when power is removed.
  • Compact Package: Available in a small package, saving valuable board space.
  • High Reliability: Offers stable performance and long-term reliability.

Benefits:

  • Easy Integration: Two-wire serial interface simplifies integration with microcontrollers.
  • Data Retention: Non-volatile memory ensures data is retained even when power is lost.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Space Savings: Compact package saves valuable board space, enabling smaller and more compact designs.
  • Reliable Operation: High reliability ensures stable performance and long-term data retention.

Additional Details:

The X24C00ST4 is typically supplied in an 8-pin SOIC package. It operates over a wide voltage range. Detailed electrical characteristics, including read/write cycle times, supply current, and operating temperature range, can be found in the device datasheet. It's specifically designed to be used for storing small amounts of data such as configuration settings.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess