EN
  • EN
  • DE

XC1701LPCG20C

Part No XC1701LPCG20C
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SERIAL 1K 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Programmable Type OTP
Memory Size 1Mb
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 20-PLCC (9x9)
Win Source Part Number 118730-XC1701LPCG20C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC1701LPCG20C CAD Model

Description

The Xilinx Inc. 118730-XC1701LPCG20C is an obsolete (EOL) integrated circuit.

  • Memory Type: 1Mb OTP programmable
  • Package: 20-PLCC (9x9)
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 3V to 3.6V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Lowest to $48.9585
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess