EN
  • EN
  • DE

XC3142-4PC84C

Part No XC3142-4PC84C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1017732-XC3142-4PC84C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3142-4PC84C CAD Model

Description

The XC3142-4PC84C is a Field-Programmable Gate Array (FPGA) from Xilinx Inc., belonging to the XC3000 family. FPGAs are programmable integrated circuits that can be configured by the designer after manufacturing. They offer a flexible and customizable solution for implementing digital logic circuits, allowing designers to create application-specific hardware without the need for custom fabrication.

Applications:

  • Prototyping digital circuits.
  • Custom logic implementation.
  • Digital signal processing (DSP).
  • Embedded systems.
  • Telecommunications equipment.
  • Aerospace and defense applications.

Features:

  • Configurable logic blocks (CLBs) for implementing custom logic functions.
  • Input/output blocks (IOBs) for interfacing with external devices.
  • Programmable interconnect for routing signals between logic blocks.
  • Static RAM (SRAM) based configuration, allowing for easy reprogramming.
  • On-chip clock management circuitry.
  • Low power consumption.

Benefits:

  • Flexibility to implement custom digital logic circuits.
  • Reduced time-to-market compared to custom ASIC design.
  • Ability to reconfigure the device in the field.
  • Lower development costs compared to custom ASIC design.
  • Suitable for prototyping and low-volume production.

Additional Details:

The XC3142-4PC84C has a specific number of CLBs, IOBs, and available interconnect resources. The '-4' in the part number indicates the speed grade of the device. The 'PC84' refers to the package type, which is likely a Plastic Quad Flat Pack (PQFP) with 84 pins. Configuration data is typically loaded into the FPGA from an external memory device. Detailed information, including the number of logic gates, flip-flops, and available I/O pins, is found in the Xilinx datasheet.

The XC3142-4PC84C FPGA provides a versatile platform for implementing custom digital logic circuits in a wide range of applications. Its programmability and flexibility make it an attractive solution for both prototyping and production.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess