EN
  • EN
  • DE

XC4003A-6PQ100C

Part No XC4003A-6PQ100C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description XC4003A-6PQ100C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
Number of Gates 3000
RoHS Non-Compliant
Win Source Part Number 1004429-XC4003A-6PQ100C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4003A-6PQ100C CAD Model

Description

The XC4003A-6PQ100C is a Field-Programmable Gate Array (FPGA) from Xilinx's XC4000 series. This FPGA is designed for a wide range of digital logic applications, offering a flexible and reprogrammable platform for implementing custom circuits and systems. It is housed in a 100-pin PQFP (Plastic Quad Flat Pack) package.

Applications:

  • Prototyping digital systems: Allows for rapid development and testing of digital circuit designs before committing to a fixed ASIC implementation.
  • Custom logic implementation: Enables designers to create application-specific logic functions tailored to their unique requirements.
  • Digital signal processing (DSP): Suitable for implementing DSP algorithms such as filters, transforms, and codecs.
  • Embedded systems: Can be used as the core processing unit in embedded systems, controlling peripherals and executing application code.
  • Communication systems: Used in various communication protocols and interfaces, including Ethernet, UART, and SPI.
  • Image processing: Implement image processing algorithms for applications such as video surveillance and medical imaging.

Features:

  • Configurable Logic Blocks (CLBs): Provide the basic building blocks for implementing logic functions.
  • Input/Output Blocks (IOBs): Allow the FPGA to interface with external devices and systems.
  • Programmable Interconnect: Connects CLBs and IOBs, allowing for flexible routing of signals within the device.
  • On-chip RAM: Provides storage for data and program code.
  • Low Power Consumption: Designed for efficient power usage.
  • In-System Programmability: Allows the device to be programmed and reprogrammed while it is installed in the system.

Benefits:

  • Flexibility: Can be reprogrammed to implement different logic functions, allowing for design changes and upgrades without hardware modifications.
  • Time-to-Market: Enables faster development cycles compared to traditional ASIC design.
  • Cost-Effectiveness: Suitable for low to medium volume production runs where the cost of an ASIC is not justified.
  • Performance: Can achieve high performance in specific applications due to the ability to customize the logic implementation.
  • Reduced Risk: Allows for thorough testing and validation of designs before committing to a fixed hardware implementation.

Additional Details:

The XC4003A-6PQ100C operates with a supply voltage of 5V. The XC4000 family utilizes a static CMOS process. Further detailed specifications, including the number of CLBs, IOBs, and available RAM, can be found in the Xilinx XC4000 series datasheets.

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
Lowest to $1.4591
Taiwan Semiconductor
speakerphone circuit
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us
Texas Instruments
Lowest to $0.2359
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.4472

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1818 $57.2726
15+ $6.7133 $100.6995
24+ $6.5035 $156.0840
32+ $6.2937 $201.3984
42+ $6.0840 $255.5280
55+ $5.4546 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess