EN
  • EN
  • DE

XC4085XLA-08BG560C

Part No XC4085XLA-08BG560C
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description 85000 Gate 3.3 Volt Logic Cell Array
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030879-XC4085XLA-08BG560C
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC4085XLA-08BG560C CAD Model

Description

The XC4085XLA-08BG560C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XL family. These FPGAs are known for their robust architecture and versatility in implementing complex digital logic. This particular model is designed for applications demanding a high gate count and a reliable performance in various operating conditions.

Applications:

  • Telecommunications Equipment: Used in networking and communication devices for signal processing and routing.
  • Industrial Automation: Implemented in control systems for manufacturing and process control.
  • Medical Imaging: Employed in medical devices for image processing and data analysis.
  • Aerospace Systems: Utilized in aerospace applications for critical control and monitoring functions.
  • High-Performance Computing: Integrated into computing systems for accelerating specific algorithms.

Features:

  • High Gate Count: Offers a substantial logic capacity for implementing complex designs.
  • Versatile Interconnect: Features a flexible routing architecture for optimal performance.
  • On-Chip RAM: Includes block RAM for data storage and processing.
  • Configurable I/O: Provides a wide range of programmable I/O pins for interfacing with external devices.
  • BG560 Package: The Ball Grid Array (BGA) package allows for high pin density and efficient board layout.

Benefits:

  • Design Flexibility: Allows for implementing custom logic functions, adapting to specific application needs.
  • High Performance: Provides the necessary processing power for demanding tasks.
  • Reduced Time-to-Market: Enables rapid prototyping and development cycles.
  • Cost-Effective Solution: Offers a cost-efficient way to implement complex digital designs.
  • System Integration: Simplifies the integration of various system components.

The XC4085XLA-08BG560C is programmed using Hardware Description Languages (HDLs) such as VHDL or Verilog. The design is then implemented using Xilinx development tools. Its architecture and features make it well-suited for applications requiring configurable logic and high performance. The BG560 package provides a reliable and compact solution for high-density board designs. Overall, this FPGA offers a compelling solution for digital system design, balancing performance, flexibility, and cost-effectiveness.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess