EN
  • EN
  • DE

XC95288XL-TQ144BEN

Part No XC95288XL-TQ144BEN
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021435-XC95288XL-TQ144BEN
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC95288XL-TQ144BEN CAD Model

Description

The XC95288XL-TQ144BEN is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner II XL family. This CPLD is designed for low-power, high-performance applications, providing a flexible and efficient solution for implementing a wide range of digital logic functions. The TQ144 package is a Thin Quad Flat Pack with 144 pins, and 'BEN' often indicates a specific temperature range and lead-free compliance.

Applications

  • Glue logic replacement: Replaces discrete logic components, reducing board space and complexity.
  • Interface controllers: Implements custom interfaces for connecting different devices and systems.
  • Address decoding: Used in memory systems for decoding addresses and selecting memory chips.
  • State machine implementation: Implements complex state machines for controlling sequential operations.
  • Industrial control: Utilized in industrial automation equipment for implementing control logic.

Features

  • 288 Macrocells: Provides a large number of configurable logic cells for implementing complex functions.
  • TQ144 Package: A space-saving 144-pin Thin Quad Flat Pack.
  • Low Power Consumption: Operates with minimal power requirements, suitable for battery-powered applications.
  • Fast Propagation Delay: Offers high-speed performance with minimal delay.
  • In-System Programmability (ISP): Can be programmed while mounted on the circuit board, allowing for design updates without physical removal.
  • 5V Tolerant I/Os: Allows for interfacing with 5V logic devices.

Benefits

  • Reduced Board Space: Replaces multiple discrete logic components, saving valuable PCB real estate.
  • Design Flexibility: Allows for easy modification and updates of logic designs.
  • Low Power Operation: Extends battery life in portable devices.
  • High Performance: Enables fast and efficient operation of digital circuits.
  • Simplified Design Updates: In-system programmability streamlines the update process.

Additional Details

The XC95288XL-TQ144BEN operates at a voltage of 3.3V. The device is programmed using a Xilinx development tool. It provides a flexible and cost-effective solution for implementing custom logic functions. The TQ144 package is suitable for surface mount assembly. The 'XL' designation indicates that it's part of the CoolRunner II XL family with enhanced features. Typically has an industrial temperature range, which the 'BEN' suffix may indicate. Is often used as a replacement for standard logic.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess