EN
  • EN
  • DE

XC9536XL

Part No XC9536XL
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description Optimized for high-performance 3.3V systems
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Xilinx Inc.
Win Source Part Number 1281995-XC9536XL
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9536XL CAD Model

Description

The XC9536XL is a 36-macrocell Complex Programmable Logic Device (CPLD) from Xilinx. It belongs to the CoolRunner XPLA3 family and is designed for a wide range of digital logic applications. CPLDs offer a flexible and cost-effective solution for implementing custom logic functions, enabling designers to create complex digital circuits with relatively short development cycles. The XC9536XL features in-system programmability, allowing for easy updates and modifications without removing the device from the circuit board.

Applications:

  • Glue Logic: Interfacing between different digital components and systems.
  • Address Decoding: Generating address signals for memory and peripheral devices.
  • State Machines: Implementing complex sequential logic circuits.
  • Peripheral Control: Controlling various peripheral devices such as displays, sensors, and actuators.
  • Interface Bridging: Connecting different types of interfaces, such as UART, SPI, and I2C.

Features:

  • 36 Macrocells: Provides a sufficient amount of logic resources for implementing moderately complex digital circuits.
  • System Programmability: Allows for easy updates and modifications without removing the device from the circuit board.
  • Fast Propagation Delay: Ensures high-speed operation for time-critical applications.
  • Low Power Consumption: Minimizes power dissipation, making it suitable for battery-powered devices.
  • Flexible I/O: Supports a variety of I/O standards, including LVTTL, LVCMOS, and PCI.
  • Advanced Feature Set: Enhanced pin-locking capability and improved speed.

Benefits:

  • Increased Design Flexibility: Allows designers to implement custom logic functions tailored to their specific needs.
  • Reduced Development Time: Simplifies the design process compared to using discrete logic components.
  • Improved System Performance: Enables high-speed operation and efficient use of resources.
  • Lower Power Consumption: Reduces overall power consumption, extending battery life in portable devices.
  • Reduced Board Space: Integrates multiple logic functions into a single device, reducing board size and cost.

Additional Details:

The XC9536XL is typically programmed using a hardware description language (HDL) such as VHDL or Verilog. The design is then synthesized and implemented using Xilinx's development tools. The device features a JTAG interface for programming and debugging. The XC9536XL is available in various packages, including PLCC, TQFP, and PQFP. It is a popular choice for applications requiring a balance of performance, flexibility, and cost-effectiveness. Operating voltage typically is 3.3V or 5V.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
Linear Technology
Lowest to $9.1303
Qualcomm
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Maxim Integrated
Need more? Email Us
STMicroelectronics
Need more? Email Us
International Rectifier
Need more? Email Us
Atmel
Lowest to $24.7389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3195 $59.7510
43+ $2.7246 $117.1578
66+ $2.6392 $174.1872
91+ $2.5537 $232.3867
117+ $2.4694 $288.9198
157+ $2.2130 $347.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess