EN
  • EN
  • DE

XCF01S

Part No XCF01S
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description IC PROM SRL FOR 1M GATE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Xilinx Inc.
Packaging Tube/Rail
Status Active
Programmable Type In System Programmable
Memory Size 1Mb
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 214470-XCF01S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XCF01S CAD Model

Description

The XCF01S is a series of Platform Flash configuration PROMs (programmable read-only memory) from Xilinx. These devices are specifically designed to store the configuration bitstream for Xilinx FPGAs (Field-Programmable Gate Arrays). They provide a non-volatile storage solution that allows the FPGA to automatically configure itself upon power-up.

Applications

  • FPGA Configuration: Primary application is storing the configuration data for Xilinx FPGAs.
  • Embedded Systems: Used in various embedded systems where FPGAs are utilized for programmable logic.
  • Industrial Control Systems: Employed in industrial automation equipment requiring reprogrammable logic.
  • Communication Systems: Found in networking and telecommunications equipment that utilizes FPGAs.
  • Aerospace and Defense: Used in applications demanding reliable and non-volatile configuration memory.

Features

  • Non-Volatile Storage: Retains data even when power is removed.
  • In-System Programmable (ISP): Can be programmed and reprogrammed after being soldered onto the circuit board.
  • Fast Configuration Time: Allows for quick initialization of the FPGA.
  • Low Power Consumption: Suitable for power-sensitive applications.
  • Serial Interface: Typically uses a serial interface (e.g., SPI) for programming and configuration.
  • Compact Package Options: Available in various package sizes, offering flexibility in design.

Benefits

  • Reliable FPGA Operation: Ensures the FPGA is correctly configured and operational at startup.
  • Flexibility: Enables easy updates and modifications to the FPGA configuration.
  • Reduced Development Time: Simplifies the development process by providing a proven configuration solution.
  • Cost-Effective: Offers a competitively priced solution for FPGA configuration.
  • Design Simplicity: Easy to integrate into system designs.

Additional Details

The XCF01S is typically programmed using Xilinx programming cables and software tools like Vivado or ISE. It supports various programming modes and security features to protect the configuration data. The specific characteristics, such as memory size and operating voltage, depend on the specific part number within the XCF01S family. Consult the datasheet for detailed information on electrical characteristics, timing specifications, and programming procedures.

You May Also Be Interested in

Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 1M 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC EEPROM FPGA 256KB 8-SOIC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess