The XCR3064A-10VQ100C is a Complex Programmable Logic Device (CPLD) from Xilinx's CoolRunner XPLA3 family. It provides a high-performance, low-power solution for a variety of logic applications. The device is characterized by its in-system programmability, allowing for design changes and updates without removing the device from the circuit board.
Applications
- Glue Logic
- Address decoding
- I/O expansion
- Power-up sequencing
- Interface control
- Small state machines
Features
- 64 Macrocells
- 100-Pin VQFP Package
- In-System Programmable (ISP) via JTAG
- Low Power Consumption
- Global Clock Buffers
- Advanced Architecture for High Performance
- 3.3V Operation
Benefits
- Flexibility: In-system programmability allows for design changes and updates without the need for physical replacement, reducing development time and costs.
- High Performance: The advanced architecture provides fast propagation delays, enabling high-speed operation.
- Low Power: Minimizes power consumption, making it suitable for battery-powered and energy-sensitive applications.
- Space Efficiency: The VQFP package allows for a compact footprint on the PCB.
- Simplified Design: Global clock buffers simplify clock distribution and improve timing performance.
Additional Details
The XCR3064A-10VQ100C operates at 3.3V and offers propagation delays as low as 10ns. It supports JTAG (IEEE 1149.1) boundary scan testing. The device's architecture includes function block interconnect and global routing pool, providing flexible routing options for complex logic designs. The VQ100 package is a 100-pin Very thin Quad Flat Pack. The 'C' at the end of the part number usually signifies commercial temperature range (0°C to +70°C). This device is often used in applications where a small amount of programmable logic is required to interface between different components or to implement simple control functions.