EN
  • EN
  • DE

XCS40PQ208CKN

Part No XCS40PQ208CKN
Manufacturer Xilinx Inc.
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105797-XCS40PQ208CKN
Categories OEM Parts(T-Z)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCS40PQ208CKN CAD Model

Description

The XCS40PQ208CKN is a member of the Spartan series Field Programmable Gate Arrays (FPGAs) produced by Xilinx. This particular model is housed in a 208-pin PQFP (Plastic Quad Flat Pack) package. It is engineered for use in diverse digital logic applications demanding a blend of performance and flexibility. Its architecture is well-suited for applications that require a moderate amount of logic resources and I/O connectivity.

Applications:

  • Industrial Control Systems: Implemented in automation and control equipment for precise and reliable operation.
  • Networking Equipment: Employed in switches, routers, and other networking devices for packet processing and data forwarding.
  • Consumer Electronics: Used in set-top boxes, gaming consoles, and other consumer devices for custom logic implementation.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems for data acquisition and processing.
  • Automotive Systems: Integrated into automotive control units for various functions like engine management and safety systems.

Features:

  • Programmable Logic Blocks: Offers a configurable array of logic blocks for implementing custom digital circuits.
  • Flexible I/O Pins: Provides a wide range of I/O pins that can be configured for various voltage levels and standards.
  • On-Chip Memory: Includes embedded block RAM for data storage and buffering.
  • Clock Management: Features dedicated clock management circuitry for generating and distributing clock signals.
  • PQFP Package: The 208-pin PQFP package provides a balance of size and pin count for easy integration.

Benefits:

  • Design Flexibility: Allows for easy modification and customization of digital circuits.
  • Rapid Prototyping: Enables quick prototyping and testing of new designs.
  • Reduced Development Time: Shortens the development cycle compared to custom ASICs.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASICs for low to medium volume production.
  • Improved Performance: Delivers high performance for demanding digital logic applications.

Additional Details:

The XCS40PQ208CKN typically operates at 5V and features a specific number of logic cells and I/O pins, as detailed in the Xilinx datasheet. It also supports various configuration methods and is designed to be used with Xilinx development tools. Refer to the official documentation for precise specifications regarding temperature range, power consumption, and timing characteristics.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess