EN
  • EN
  • DE
  • IT

XL1513E1

Part No XL1513E1
Manufacturer XLSemi
Catalog Misc Products
Description 2A 380KHz 18V Buck DC to DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer XLSemi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842813-XL1513E1
Ultra Librarian 3D Model Ultra Librarian XL1513E1 CAD Model

Description

The XL1513E1 is a 3A, 36V Step-Down DC-DC Converter with Enable Pin. Manufactured by XLSemi, it is designed to provide efficient and reliable power conversion for a variety of applications. It features a built-in power MOSFET and operates at a fixed switching frequency.

Applications:

  • Power Adapters
  • Battery Chargers
  • Distributed Power Systems
  • LCD Monitors and TVs
  • Set-Top Boxes

Features:

  • Wide Input Voltage Range: 4.5V to 36V
  • 3A Continuous Output Current
  • Fixed 150kHz Switching Frequency
  • Excellent Line and Load Regulation
  • Built-in Thermal Shutdown Protection
  • Built-in Current Limit Protection
  • High Efficiency up to 90%
  • Enable Pin for Shutdown Control
  • Available in TO252-5L Package

Benefits:

  • High Efficiency: Minimizes power dissipation and reduces heat generation.
  • Robust Protection: Thermal shutdown and current limit protect the device from damage.
  • Wide Input Voltage Range: Provides flexibility in various power supply environments.
  • Simplified Design: Internal compensation reduces the need for external components.
  • Enable Pin: Allows for easy on/off control of the converter.

Additional Details:

The XL1513E1 utilizes a fixed frequency PWM control architecture to provide a stable and efficient power conversion. The integrated power MOSFET reduces the number of external components, simplifying the design process and reducing board space. The enable pin allows for remote on/off control, enabling power saving modes in various applications.

Proper PCB layout is critical for optimal performance and thermal management. The datasheet provides detailed guidelines for layout and component selection. Input and output capacitors should be carefully selected to minimize ripple and noise. The inductor should be chosen to ensure stable operation and prevent saturation.

The thermal shutdown protection will activate if the junction temperature exceeds a safe limit, shutting down the converter to prevent damage. The current limit protection prevents the output current from exceeding a safe level, protecting the converter and the load from damage.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2481 $50.8605
495+ $0.2036 $100.7820
765+ $0.1972 $150.8580
1,050+ $0.1909 $200.4450
1,360+ $0.1845 $250.9200
1,815+ $0.1654 $300.2010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,143 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess