EN
  • EN
  • DE

CC0805KRX7ROBB103

Part No CC0805KRX7ROBB103
Manufacturer Yageo
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977263-CC0805KRX7ROBB103
Categories OEM Parts(C-E)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC0805KRX7ROBB103 CAD Model

Description

The CC0805KRX7ROBB103 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It's designed for general-purpose applications and offers a compact size combined with reliable performance.

Applications

  • Consumer electronics: Used in devices like smartphones, tablets, and laptops for power supply bypassing and decoupling.
  • Industrial equipment: Suitable for various industrial applications requiring stable capacitance in harsh environments.
  • Automotive electronics: Can be employed in automotive control units and sensor systems for filtering and signal conditioning.
  • Telecommunications: Utilized in base stations and network equipment for impedance matching and noise reduction.
  • Medical devices: Found in medical instruments for ensuring stable and reliable operation.

Features

  • Small size: 0805 case size (2.0mm x 1.25mm) allows for high-density board designs.
  • High capacitance value: 10nF (103) capacitance provides effective decoupling and filtering.
  • X7R dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C).
  • Voltage rating: 50V voltage rating suitable for various low to medium voltage circuits.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits

  • Reliable performance: Provides stable capacitance over temperature and voltage variations.
  • Space-saving design: Compact size enables miniaturization of electronic devices.
  • Cost-effective: Offers a balance between performance and price.
  • Wide operating temperature range: Suitable for use in diverse environments.
  • Reduces noise: Effective in suppressing unwanted noise and voltage fluctuations.

Additional Details

The CC0805KRX7ROBB103 utilizes a ceramic dielectric material and multilayer construction. The X7R dielectric classification indicates that the capacitance changes by ±15% over the operating temperature range of -55°C to +125°C. It has a tolerance of ±10%. This capacitor is commonly used for decoupling power rails, filtering signals, and energy storage in a wide array of electronic circuits. It's designed for surface mount technology (SMT) assembly, making it compatible with automated manufacturing processes. Termination is typically done with Nickel Barrier and Tin plating.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Sagami
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess