EN
  • EN
  • DE

SCDS2D11T-6R8T-N

Part No SCDS2D11T-6R8T-N
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 316529-SCDS2D11T-6R8T-N
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCDS2D11T-6R8T-N CAD Model

Description

The SCDS2D11T-6R8T-N is a surface-mount power inductor manufactured by Yageo, designed for efficient energy storage and filtering in various power electronics applications. Its compact size and robust construction make it suitable for space-constrained and demanding environments.

Applications

  • DC-DC Converters: Used in buck, boost, and buck-boost converters to regulate voltage levels efficiently.
  • Power Supplies: Employed in switching power supplies for filtering and energy storage purposes.
  • LED Lighting: Suitable for LED driver circuits, ensuring a stable and consistent current supply to the LEDs.
  • Portable Electronics: Integrated into devices like smartphones, tablets, and laptops for power management.
  • Industrial Control Systems: Used in industrial automation and control equipment for power conversion and regulation.

Features

  • High Current Handling: Capable of handling substantial current without saturation, maintaining inductance.
  • Low DC Resistance (DCR): Minimizes power loss, enhancing overall circuit efficiency.
  • Shielded Construction: Reduces electromagnetic interference (EMI), ensuring stable operation of surrounding components.
  • Compact Size: Allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly, reducing manufacturing costs.

Benefits

  • Improved Power Efficiency: Low DCR minimizes resistive losses, contributing to higher efficiency in power conversion circuits.
  • Reduced Electromagnetic Interference: Shielded construction minimizes EMI, preventing interference with other components and ensuring stable operation.
  • Space Saving Design: Compact size enables higher component density on PCBs.
  • Reliable Performance: Provides consistent and reliable performance under varying load and temperature conditions.
  • Cost-Effective Solution: SMT design simplifies manufacturing, reducing overall production costs.

Additional Details

The SCDS2D11T series are surface mount inductors. The inductance value for this particular part is 6.8µH with a tolerance of 30%. When selecting this inductor for an application, it's important to consider parameters such as saturation current, rated current, and operating temperature range. Refer to the manufacturer's datasheet for detailed specifications, including electrical characteristics, mechanical dimensions, and recommended soldering profiles.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9603 $59.2060
48+ $2.4290 $116.5920
74+ $2.3527 $174.0998
102+ $2.2765 $232.2030
132+ $2.2014 $290.5848
176+ $1.9739 $347.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess