EN
  • EN
  • DE
  • IT

FMS006-2310-0

Part No FMS006-2310-0
Manufacturer Yamaichi
Catalog Memory Connectors - PC Card Sockets
Description AUTO GRADE PUSH-LOCK SIM CARD CO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr Yamaichi
Series FMS
Package Tape & Reel
Product Status Active
Card Type SIM Card
Number of Positions 6
Connector Type Connector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Board Guide
Height Above Board 0.150" (3.81mm)
Mounting Feature Reverse - Bottom
Contact Finish Gold-Nickel
Base Product Number FMS006
Standard Package 1 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 592150-FMS006-2310-0
Ultra Librarian 3D Model Ultra Librarian FMS006-2310-0 CAD Model

Description

The FMS006-2310-0 is a PC Card Socket connector from Yamaichi.

  • Positions: 6
  • Feature: Board Guide
  • Contact Finish: Gold-Nickel
  • Application: SIM Cards
  • Insertion/Removal: Push-In/Push-Out
  • Mounting: Reverse-Bottom, Surface Mount, Right-Angle
  • Height Above Board: 0.150 inches (3.81mm)
  • Package Type: Tape & Reel
  • Status: Active
  • Standard Package: 1 piece
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
8 Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Need more? Email Us
Amphenol FCI
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
Molex, LLC
CONN MICRO SIM CARD PUSH-PULL
Need more? Email Us
Amphenol FCI
SMARTCARD CNR L26 F04 LF
Lowest to $0.9120
TE Connectivity
CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.6225
AVX Corp/Kyocera Corp
CONN SD CARD PUSH-PULL R/A SMD
Need more? Email Us
Molex, LLC
CONN SIM CARD PUSH-PULL R/A SMD
Lowest to $5.4784
Molex, LLC
2.54mm (.100") SIM Card Connector, 6 Circuits, SMT, with Guide Rail, Housing Height 1.45mm (.057"), Lead Free | 1.45MM LOW PROFILE SIM CARD CONN
Need more? Email Us
Molex, LLC
6 Position Card Connector SIM Card Surface Mount, Right Angle Gold
Lowest to $0.8491

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess