EN
  • EN
  • DE

7114441502

Part No 7114441502
Manufacturer Yazaki
Catalog Automotive Connectors
Description 7114441502 Yazaki Automotive Connectors TERM 025 RH M 0.64MM SLD datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yazaki
Product Category Automotive Connectors
RoHS Details
Product Terminals
Pitch 0.64 mm (0.025 in)
Gender Pin (Male)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge Min 24 AWG
Wire Gauge Max 22 AWG
Packaging Reel
Application Wire-to-Wire
Brand Yazaki
Contact Gender Pin (Male)
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 10000
Subcategory Automotive Connectors
Part # Aliases 7114-4415-02
Ultra Librarian 3D Model Ultra Librarian 7114441502 CAD Model

Description

Product Overview

The 043402.5NRP is designed to deliver reliable over-current protection for electronics with a 2.5A power requirement. This component is essential for securing the longevity and effectiveness of your electronic circuits.

Features and Benefits

  • Rated Current: 2.5A - Ideal for intermediate power applications.
  • Fast Tripping: Protects circuits by quickly responding to over-current conditions.
  • Space-Saving Design: Fits seamlessly into compact electronic assemblies.
  • Operational Reliability: Provides stable protection under various conditions.
  • RoHS Compliant: Ensures safety and eco-friendliness.

Applications

  • Battery-Powered Devices
  • Consumer Electronics
  • Medical Diagnostic Equipment
  • Remote Sensors
  • Communication Equipment

This electronic fuse offers vital protection for your moderate power applications, maintaining both safety and efficiency in operation.

You May Also Be Interested in

Aptiv
15326829 Aptiv (formerly Delphi) Automotive Connectors ASM CONN 6 F GT 150 BLK SLD datasheet, inventory, & pricing.
Lowest to $1.0498
Molex, LLC
34826-0161 Molex Automotive Connectors MINI50 RAHDR 16CKT GRY POL B TRAY datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12077411 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 280 SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
15324063 Aptiv (formerly Delphi) Automotive Connectors LOCK SECONDARY TPA M/P 4 BLU datasheet, inventory, & pricing.
Lowest to $0.8797
Aptiv
12010973 Aptiv (formerly Delphi) Automotive Connectors CONN 2 M W/P SHD BLK SLD datasheet, inventory, & pricing.
Lowest to $0.9378
Yazaki
71166040 Yazaki Automotive Connectors TERM 312 FEM 8.0MM UNSLD datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
7147885830 Yazaki Automotive Connectors CONN CLIP datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12059897 Aptiv (formerly Delphi) Automotive Connectors LOCK SECONDARY TPA M/P BLK datasheet, inventory, & pricing.
Lowest to $0.1819
Yazaki
7283644340 Yazaki Automotive Connectors CONN 2P YESC KAIZEN LT GRAY datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess