EN
  • EN
  • DE

YB-TG19201080S13A-N-A

Part No YB-TG19201080S13A-N-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays
Description 13.3" TFT Display Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 13.3" IPS TFT
Resolution 1920 x 1080
Brightness 400cd/m²
Working Temperature -20-70℃
Interface LVDS
Ultra Librarian 3D Model Ultra Librarian YB-TG19201080S13A-N-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
5.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.86" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
17.3" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.5" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
12.1" TFT Display Module
Need more? Email Us
YEEBO DISPLAY LTD
3.0" TFT Display Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess