EN
  • EN
  • DE

FCX1047A

Part No FCX1047A
Manufacturer Zetex Semiconductors
Catalog Transistors (BJT) - Single
Description NPN SILICON POWER (SWITCHING) TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1173659-FCX1047A
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FCX1047A CAD Model

Description

The FCX1047A is a high voltage NPN silicon planar epitaxial transistor manufactured by Zetex Semiconductors (now part of Diodes Incorporated). It is designed for high voltage switching and amplification applications. This transistor is commonly used in circuits where a high breakdown voltage and moderate current handling capability are required. Its NPN configuration allows for easy integration into a variety of circuit topologies.

Applications

  • High voltage switching circuits: Used for switching high voltage loads, such as in power supplies and inverters.
  • Linear amplifiers: Can be employed in linear amplifier circuits requiring high voltage operation.
  • Power supplies: Used as switching elements in power supplies.
  • Electronic lighting ballast circuits: Suitable for driving fluorescent or LED lighting systems.
  • High-side switches: Used to switch power to a load connected to the positive supply rail.

Features

  • High breakdown voltage (VCBO): Offers a high collector-base breakdown voltage, allowing it to withstand high voltage stress.
  • Low saturation voltage (VCE(sat)): Provides low saturation voltage, minimizing power dissipation during switching.
  • High gain (hFE): Offers a high current gain, enabling efficient amplification.
  • Fast switching speed: Capable of fast switching speeds, making it suitable for high-frequency applications.
  • NPN transistor: Facilitates easy integration into various circuit designs.

Benefits

  • Improved efficiency: Low saturation voltage reduces power dissipation, improving overall circuit efficiency.
  • Enhanced reliability: High breakdown voltage ensures reliable operation in high voltage environments.
  • Simplified design: High gain simplifies circuit design by reducing the required drive current.
  • High-speed performance: Fast switching speed allows for use in high-frequency applications.
  • Versatile application: Suitable for a broad range of switching and amplification applications.

Additional Details

The FCX1047A typically comes in a small outline transistor (SOT) package, such as SOT-89. Key specifications include the collector-emitter voltage (VCEO), collector current (IC), power dissipation, and operating temperature range. Designers should consider these parameters when selecting the FCX1047A for a particular application. Appropriate heat sinking may be required to manage power dissipation, especially at higher operating currents. Datasheets from Diodes Incorporated provide detailed specifications and application notes for the FCX1047A.

You May Also Be Interested in

STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0818 $61.2270
35+ $3.3495 $117.2325
54+ $3.2444 $175.1976
74+ $3.1404 $232.3896
96+ $3.0353 $291.3888
128+ $2.7212 $348.3136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess