EN
  • EN
  • DE

ZXMN6A09DN8

Part No ZXMN6A09DN8
Manufacturer Zetex Semiconductors
Catalog Electronic Wholesale
Description DUAL 60V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zetex Semiconductors
Win Source Part Number 1283464-ZXMN6A09DN8
Manufacturer Homepage www.diodes.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXMN6A09DN8 CAD Model

Description

The ZXMN6A09DN8 is a dual N-channel enhancement mode MOSFET from Zetex Semiconductors (now Diodes Incorporated). It is designed for applications requiring efficient power switching and low on-resistance, often used in DC-DC converters, load switches, and power management systems.

Applications

  • DC-DC converters
  • Load switching
  • Power management systems
  • Motor control

Features

  • Dual N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Logic level compatible
  • Thermally efficient package
  • High-speed switching

Benefits

  • Reduced Component Count: The dual MOSFET configuration allows for two switching functions in a single package, reducing board space and component count.
  • High Efficiency: Low on-resistance minimizes power losses during switching, leading to improved efficiency in power conversion applications.
  • Logic Level Compatibility: Logic level gate drive enables direct driving from microcontrollers and logic circuits, simplifying the design.
  • Enhanced Thermal Performance: The thermally efficient package facilitates heat dissipation, enhancing system reliability.
  • Fast Switching Speeds: Enables higher operating frequencies, allowing for smaller and more efficient power supply designs.

Additional Details

The ZXMN6A09DN8 is a dual N-channel MOSFET. This means that it contains two independent N-channel MOSFETs within a single package. It features a drain-source voltage (VDSS) of 60V and a continuous drain current (ID) rating that depends on the operating temperature and heat sinking. Because the MOSFET is logic level compatible, it can be fully enhanced with a gate voltage of 4.5V or 5V, making it compatible with many microcontrollers and logic circuit outputs. Its RDS(on) value varies depending on the gate-source voltage and temperature, so refer to the datasheet for precise values. It comes in an SO-8 package. The SO-8 package is designed to offer better thermal performance than smaller packages. Consult the datasheet for detailed electrical characteristics, switching times, and thermal information. Proper thermal management is crucial for maximizing the performance and reliability of this MOSFET. Consider the power dissipation requirements of your application when selecting this device, and use appropriate heat sinking techniques if necessary. The datasheet will also provide the specific part marking information for identification purposes. This part is commonly used in scenarios where two switching elements are required and space is a concern.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess