EN
  • EN
  • DE

Z0840004DSE

Part No Z0840004DSE
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Zilog CDIP-40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014865-Z0840004DSE
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0840004DSE CAD Model

Description

The Z0840004DSE is a Z80 microprocessor manufactured by Zilog. The Z80 is an 8-bit microprocessor widely used in embedded systems and personal computers, known for its versatility, ease of programming, and relatively low cost.

Applications:

  • Embedded Systems: Used in a wide variety of embedded applications, such as industrial controllers, medical devices, and consumer electronics.
  • Gaming Consoles: Famously used in early gaming consoles like the Sega Master System and handhelds.
  • Personal Computers: Historical use in early personal computers, including CP/M-based systems.
  • Industrial Automation: Control systems for machinery and processes.
  • Educational Tools: Commonly used in educational kits and training platforms for learning about computer architecture and assembly language programming.

Features:

  • 8-bit architecture: A simple and efficient 8-bit processor core.
  • Clock Speed: Operates at a clock speed of 4 MHz.
  • 158 Instructions: Contains a rich instruction set, including bit manipulation, block transfer, and search instructions.
  • General-Purpose Registers: Features multiple general-purpose registers for data storage and manipulation.
  • Interrupt Handling: Supports vectored interrupts for efficient interrupt handling.
  • Memory Addressing: Can directly address up to 64KB of memory.
  • Non-Maskable Interrupt (NMI): Provides a high-priority interrupt that cannot be disabled.

Benefits:

  • Versatility: Suitable for a wide range of applications due to its flexible architecture and instruction set.
  • Ease of Programming: Relatively easy to program in assembly language, with abundant documentation and development tools available.
  • Low Cost: Historically, the Z80 has been a cost-effective processor, making it attractive for budget-conscious projects.
  • Compact Code: Its instruction set allows for efficient and compact code development.
  • Wide Availability: Though older technology, the Z80 and its variants are still available and supported.

Additional Details:

The Z0840004DSE operates on a single 5V power supply. Its interrupt system supports both maskable and non-maskable interrupts, allowing for prioritized handling of different events. The Z80's memory interface allows for direct connection to RAM and ROM, simplifying system design. This processor is often used with peripheral controllers like the Z80 PIO (Parallel Input/Output) and Z80 CTC (Counter/Timer Circuit) to create complete embedded systems. The 'DSE' suffix might indicate a specific packaging or temperature range variant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess