EN
  • EN
  • DE

Z0843006PSC

Part No Z0843006PSC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Description Integrated Circuit Microprocessor Z80CTC/Z0843006PSC ZILOG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 4 µs
Mounting SMD (SMT)
Case / Package DIP
Frequency 4 MHz
Lead Free Contains Lead
Number of Pins 28
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1106135-Z0843006PSC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z0843006PSC CAD Model

Description

The Z0843006PSC is a Z80 CTC (Counter Timer Circuit) manufactured by Zilog. This device provides timing and counting functions for Z80 microprocessor-based systems. It is a versatile peripheral used to generate interrupts, control external devices, and measure time intervals with precision.

Applications

  • Real-time clock (RTC) implementations
  • Peripheral device control (e.g., motor control, PWM generation)
  • Frequency generation
  • Interrupt generation for time-critical tasks
  • Event timing and counting in industrial automation
  • Communication protocol timing (e.g., UART baud rate generation)

Features

  • Four independent timer/counter channels
  • Programmable timer modes (timer, counter, event counter)
  • Programmable prescalers for flexible timing ranges
  • Interrupt generation upon timer expiration
  • External trigger inputs for event synchronization
  • Single 5V power supply operation
  • TTL-compatible inputs and outputs
  • DIP (Dual In-line Package) for easy integration

Benefits

  • Enables precise timing and control in Z80 systems.
  • Reduces CPU overhead by handling timing tasks in hardware.
  • Facilitates real-time operation with accurate interrupt generation.
  • Offers flexibility with multiple timer modes and prescalers.
  • Simplifies system design with single-supply operation and TTL compatibility.
  • Cost-effective solution for timing and counting requirements.

Additional Details

The Z0843006PSC comprises four independent timer/counter channels, each configurable to operate in various modes (timer, counter, or event counter). These channels can be used to generate precise time delays, count external events, or generate interrupts at specific intervals. Programmable prescalers allow for fine-tuning the timing ranges. The device can be used in various industrial control systems, embedded systems, and communication systems where accurate timing and control are crucial. The device operates on a single 5V power supply and has TTL-compatible inputs and outputs making it easy to interface with other components in the system. The Z0843006PSC is a reliable and versatile solution for implementing timing and counting functions in Z80-based systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess