EN
  • EN
  • DE

Z16C3010VSG

Part No Z16C3010VSG
Manufacturer Zilog
Catalog Interface - Controllers
Description CMOS USC Universal Serial Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Zilog
Series USC
Packaging Tube
Function Controller
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Supply Current 7mA
Operating Temperature Range 0°C ~ 70°C
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC
RoHS State Request Verification
Win Source Part Number 1282680-Z16C3010VSG
Manufacturer Homepage www.zilog.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 20
Family Name Z16C3010VSG
Introduction Date April 01, 2003
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian Z16C3010VSG CAD Model

Description

The Z16C3010VSG is a controller manufactured by Zilog.

  • Popularity: medium
  • Supply and Demand Status: limited
  • Package: 68-LCC (J-Lead)
  • RoHS State: Request Verification
  • Operating Temperature: 0°C to 70°C
  • Operating Supply Voltage: 4.5V to 5.5V
  • Family Name: Z16C3010VSG
  • Applications: widely used in electronic devices and equipment

You May Also Be Interested in

MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $970.1493 $970.1493
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess