EN
  • EN
  • DE

Z85C3016VSCSCC

Part No Z85C3016VSCSCC
Manufacturer Zilog
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032623-Z85C3016VSCSCC
Categories OEM Parts(T-Z)
Manufacturer Zilog
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian Z85C3016VSCSCC CAD Model

Description

The Z85C3016VSCSCC is a Zilog Serial Communication Controller (SCC). The SCC is a versatile multi-protocol communication device used to manage synchronous and asynchronous serial data transfers. It is commonly employed in networking, telecommunications, and industrial control applications.

Applications:

  • Networking Equipment: Used in routers, switches, and other network devices for serial communication.
  • Telecommunications: Implemented in telecom infrastructure equipment for data transmission and control.
  • Industrial Control: Employed in industrial automation systems for communication with sensors, actuators, and PLCs.
  • Data Acquisition Systems: Utilized in systems that collect and transmit data from various sources.
  • Embedded Systems: Integrated into embedded systems requiring flexible serial communication capabilities.

Features:

  • Multi-Protocol Support: Supports various serial communication protocols, including UART, HDLC, and SDLC.
  • Dual Channels: Provides two independent communication channels.
  • Data Rates: Supports a wide range of data rates.
  • Interrupt Handling: Flexible interrupt handling capabilities.
  • Clocking Options: Various clocking options to suit different system requirements.
  • DMA Support: Direct Memory Access (DMA) support for efficient data transfer.

Benefits:

  • Versatility: Can be used in a wide range of serial communication applications.
  • Flexibility: Supports multiple protocols and data rates, offering flexibility in system design.
  • Efficient Data Transfer: DMA support enables efficient data transfer, reducing CPU overhead.
  • Reliability: Designed for reliable operation in demanding environments.
  • Ease of Integration: Simple interface for easy integration into various systems.

Additional Details:

The Z85C3016VSCSCC is designed for easy integration into various systems. It provides comprehensive control and status signals, allowing for precise control over serial communication. The device also includes features for error detection and correction, enhancing the reliability of data transfer.

This SCC is particularly useful in applications where flexible and reliable serial communication is critical. Its advanced features, such as multi-protocol support and DMA capability, make it a versatile solution for a wide range of embedded systems and communication devices.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess