The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

AD8310ARMZ-REEL7

Part No AD8310ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP LOGARITHMIC 8MSOP
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
Pricing & Ordering $4.3133 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
9+
$5.6530
$50.877
22+
$4.6380
$102.036
34+
$4.4930
$152.762
46+
$4.3480
$200.008
60+
$4.2030
$252.180
80+
$3.7690
$301.520
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 81,400 pieces
MOQ: 9 pcs
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
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Logarithmic Amplifier
Applications Receiver Signal Strength Indication (RSSI)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008419-AD8310ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Family Name AD8310
Introduction Date October 14, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Alternative Parts
(Cross-Reference)
AD8310ARM-REEL; AD8310ARM-REEL7; AD8310ARM;  

Description

Product Overview: AD8310ARMZ-REEL7

The AD8310ARMZ-REEL7 is a high-performance, single-chip voltage output logarithmic detector from Analog Devices Inc. Designed to operate within the frequency range of 0.1 MHz to 440 MHz, this device is capable of accurately converting an RF input signal to a corresponding decibel-scaled output voltage. It is widely used in applications requiring fast and precise signal strength measurement, such as RF signal processing, power measurement, and control systems.

With its fully differential DC-coupled, high-impedance input interface, the AD8310ARMZ-REEL7 is able to provide a dynamic range of 95 dB, ensuring that it can handle a wide range of input signal levels. The device boasts a fast response time, with a 50 ns detection time for a 10 dB step, making it suitable for both high-speed and high-accuracy applications.

The logarithmic amplifier is packaged in a compact 8-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications. The part number suffix 'REEL7' indicates that this product is provided in a 7-inch reel, typically used for automated manufacturing processes, ensuring efficient handling and placement during assembly.

Key features of the AD8310ARMZ-REEL7 include:

  • Wide frequency range: 0.1 MHz to 440 MHz
  • High dynamic range: 95 dB
  • Fast response time: 50 ns for 10 dB step
  • Stable scaling over temperature: 0.6 dB/°C typical
  • Single supply operation: 2.7 V to 5.5 V
  • Low power consumption
  • Compact 8-lead MSOP packaging

Applications for the AD8310ARMZ-REEL7 are diverse and include:

  • RF power amplifier linearization
  • Transmitter antenna power controls
  • Received signal strength indication (RSSI)
  • Logarithmic amplification for ADCs
  • Measurement equipment and spectrum analyzers

This product by Analog Devices Inc. is designed to meet the stringent requirements of modern RF systems, providing a reliable and efficient solution for logarithmic signal processing.