EN
  • EN
  • DE

ACT2102SH-T

Part No ACT2102SH-T
Manufacturer Active-Semi International Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Adj 2A Sync 8SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.75 mm
Length 5.1 mm
Max Input Voltage 18 V
Maximum Operating Temperature 85 °C
Max Output Voltage 12 V
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 923 mV
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Current 750 µA
Output Configuration Positive
Output Current 2 A
Output Type Adjustable
Output Voltage 12 V
Packaging Tape & Reel (TR)
RoHS Compliant
Switching Frequency 310 kHz
Synchronous Rectifier Yes
Weight 850.995985 mg
Width 4 mm
Win Source Part Number 958872-ACT2102SH-T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Active-Semi International Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ACT2102SH-T CAD Model

Description

The Active-Semi International Inc. The supply and demand status is shortage.

  • Manufacturer: Active-Semi International Inc.
  • Win Source Part Number: 958872-ACT2102SH-T
  • Packaging: tape & reel (TR)
  • Length: 5.1 mm
  • Mounting: SMD (SMT)
  • Output Type: adjustable
  • Height: 1.75 mm
  • Weight: 850.995985 mg
  • Number of Pins: 8
  • Number of Outputs: 1
  • Output Configuration: positive
  • Synchronous Rectifier: yes
  • Output Current: 2 A
  • Output Voltage: 12 V
  • Width: 4 mm
  • Case / Package: SOIC
  • Operating Supply Current: 750 µA
  • Max Input Voltage: 18 V
  • Maximum Operating Temperature: 85 °C
  • Switching Frequency: 310 kHz
  • Mount: surface mount
  • RoHS: compliant
  • Min Operating Temperature: -40 °C
  • Min Input Voltage: 4.5 V
  • Min Supply Voltage: 4.5 V
  • Max Output Voltage: 12 V
  • Min Output Voltage: 923 mV

You May Also Be Interested in

Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Single Step Up 1.5V to 15.6V 8-Pin PDIP N
Lowest to $5.0050
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess