EN
  • EN
  • DE

LT1763MPS8-2.5#TRPBF

Part No LT1763MPS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 500MA 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) -
Voltage Dropout (Max) 0.45V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 75 µA
Current - Supply (Max) 16 mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1763
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378888-LT1763MPS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1763MPS8-2.5#TRPBF CAD Model

Description

Product Overview: LT1763MPS8-2.5#TRPBF by Analog Devices Inc.

The LT1763MPS8-2.5#TRPBF is a high-performance, low dropout linear regulator (LDO) designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This regulator offers a fixed output voltage of 2.5V, making it ideal for precision applications that require a stable and reliable power supply.

Key Features:

  • Low Dropout Voltage: The LT1763 series boasts a very low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered applications where maximizing the use of available voltage is critical.
  • High Output Current: Capable of delivering up to 500mA of continuous output current, this LDO can power a wide range of devices, from simple low-power sensors to more demanding digital processors.
  • Low Noise: With an exceptionally low output noise of just 20μVRMS over a 10Hz to 100kHz bandwidth, the LT1763MPS8-2.5#TRPBF is perfect for sensitive RF and audio applications that require a clean power supply.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic and other low ESR output capacitors, which reduces the size and cost of the components required for a stable circuit.
  • Overtemperature and Overcurrent Protection: Built-in protection features safeguard the device and the application from adverse conditions, increasing the reliability and lifespan of both.

Applications:

The LT1763MPS8-2.5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Power supplies for DSPs and high-speed logic
  • Post-regulation for switching power supplies
  • Automotive power systems

Package and Quality:

It is supplied in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. The product is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating efficient assembly for high-volume production. Analog Devices Inc. ensures that this LDO meets rigorous quality and performance standards, making the LT1763MPS8-2.5#TRPBF a reliable choice for critical and demanding applications.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess