EN
  • EN
  • DE

OP09EP

Part No OP09EP
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027557-OP09EP
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP09EP CAD Model

Description

The OP09EP is a micropower, single-supply precision operational amplifier from Analog Devices (ADI). It is designed for low-power applications where accuracy and stability are crucial. This amplifier is particularly suitable for battery-powered devices and portable instrumentation.

Applications:

  • Battery-Powered Instrumentation: Ideal for portable devices where low power consumption is critical.
  • Sensor Signal Conditioning: Amplifies and conditions signals from sensors in various applications.
  • Precision Voltage References: Can be used in precision voltage reference circuits.
  • Low-Power Active Filters: Used in filter circuits designed for low power consumption.
  • Data Acquisition Systems: Amplifies analog signals before conversion to digital.

Features:

  • Micropower Operation: Consumes very little power, extending battery life.
  • Single-Supply Operation: Can operate from a single power supply voltage.
  • Precision Performance: Offers low offset voltage, low input bias current, and high open-loop gain.
  • High Common-Mode Rejection Ratio (CMRR): Rejects common-mode noise and interference.
  • High Power Supply Rejection Ratio (PSRR): Minimizes the effect of power supply variations on the output.
  • Wide Operating Temperature Range: Operates over a wide range of temperatures.

Benefits:

  • Extended Battery Life: Micropower operation significantly extends battery life in portable devices.
  • Accurate Signal Amplification: Precision performance ensures accurate amplification of weak signals.
  • Reduced Noise and Interference: High CMRR and PSRR minimize the effects of noise and power supply variations.
  • Versatile Applications: Suitable for a wide range of applications requiring low power and high precision.

Technical Specifications:

The OP09EP is typically packaged in an 8-pin DIP (Dual In-line Package) or a surface-mount package. The operating voltage range is typically +3V to +30V. The quiescent current is very low, typically in the microampere range. Refer to the datasheet for detailed electrical characteristics and application information.

You May Also Be Interested in

NEC
Need more? Email Us
Qorvo US Inc.
Lowest to $1.9589
Ricoh
Lowest to $0.5747
Realtek
Lowest to $1.6320
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
Murata Electronics North America
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Ricoh
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess