EN
  • EN
  • DE

AP40T03GI

Part No AP40T03GI
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145729-AP40T03GI
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP40T03GI CAD Model

Description

The AP40T03GI is an N-channel enhancement mode power MOSFET manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for high-efficiency switching applications, where minimizing power loss and maximizing performance are essential. It is particularly well-suited for use in DC-DC converters, motor control circuits, and other power management systems.

Applications

  • DC-DC Converters: Used as a switching element to efficiently convert voltage levels.
  • Motor Control: Provides efficient and precise control of electric motors.
  • Load Switching: Enables efficient and reliable switching of various loads.
  • Power Management in Portable Devices: Optimizes battery life and reduces heat generation.
  • Synchronous Rectification: Improves the efficiency of power supplies.

Features

  • N-Channel Enhancement Mode: Provides easy gate drive with standard logic-level signals.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances high-frequency performance.
  • Avalanche Rated: Offers increased robustness and reliability in demanding applications.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Improved Thermal Performance: Enables operation at higher power levels.
  • Simplified Circuit Design: Allows for easier implementation in power management systems.
  • Enhanced Reliability: Provides robust and consistent performance.
  • Compact Size: Saves space on the printed circuit board.

Additional Details

Key parameters for the AP40T03GI include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-state resistance (RDS(on)). The datasheet should be consulted for the specific values and recommended operating conditions. The thermal resistance is also an important consideration for heat management. The "GI" suffix might designate a specific package type or testing standard. When selecting a MOSFET, it is essential to consider the application's voltage, current, and switching frequency requirements. Proper gate drive circuitry is crucial for optimal performance and reliability.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess