EN
  • EN
  • DE

AO4621

Part No AO4621
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description Complementary Enhancement Mode Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144793-AO4621
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AO4621 CAD Model

Description

The AO4621 is a P-Channel MOSFET produced by Alpha & Omega Semiconductor. This device is optimized for power management applications requiring efficient switching and minimal on-resistance. Its design allows it to be used effectively in various systems such as battery management, load switching, and DC-DC converters.

Applications:

  • Battery Management Systems (BMS): Specifically used in battery charging and discharging circuits.
  • Load Switching: Efficiently used for power switching in electronic devices.
  • DC-DC Conversion: Typically found in DC-DC converters for voltage regulation.
  • Power Management in Portable Devices: Optimized for usage in smartphones, tablets, and other portable electronics.
  • LED Backlighting: Utilized in LED driver circuits.

Features:

  • Low On-Resistance (RDS(ON)): Reduces power loss and improves efficiency significantly.
  • Low Gate Threshold Voltage (VGS(th)): Allows operation at lower voltage levels.
  • Fast Switching Speed: Enables efficient and rapid switching performance.
  • Small Footprint: Compact design allows for use in space-constrained applications.
  • P-Channel MOSFET: Provides enhanced design flexibility.

Benefits:

  • Enhanced Efficiency: Minimizes power dissipation, leading to high efficiency.
  • Extended Battery Life: More efficient power management results in longer battery life.
  • Reduced Heat Generation: Lower RDS(ON) lowers heat generation, enhancing system reliability.
  • Compact Design: Smaller package allows for integration into confined spaces.
  • Improved Performance: Fast switching enhances overall application performance.

Additional Details:

The AO4621 offers a drain-source voltage (VDS) of -30V and a drain current (ID) of -7A. The SO-8 package and operating temperature range (-55°C to +150°C) simplify the integration and enhance reliability. This MOSFET is RoHS compliant, adhering to environmental regulations.

The AO4621 is designed to balance efficiency, switching speed, and size, making it suitable for a broad range of power management applications. Its presence in modern electronic devices reflects its effectiveness and adaptability.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess