EN
  • EN
  • DE

AOB4S60

Part No AOB4S60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 600V 4A a MOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1144903-AOB4S60
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AOB4S60 CAD Model

Description

The AOB4S60 is a 600V, 4A MOSFET designed for high-voltage switching applications, manufactured by Alpha & Omega Semiconductor. This MOSFET is specifically optimized for use in applications such as power supplies, adapters, and lighting. It features a low on-resistance (RDS(on)) to minimize power losses and enhance efficiency, along with a fast switching speed to reduce switching losses.

Applications:

  • Power Supplies: Used in AC-DC power supplies for computers, servers, and other electronic devices.
  • Adapters: Employed in power adapters for laptops, mobile phones, and other portable devices.
  • Lighting: Integrated into LED lighting drivers and ballasts for efficient and reliable lighting control.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide backup power during power outages.
  • Motor Control: Can be used in some motor control applications requiring high voltage switching.

Features:

  • 600V Breakdown Voltage: Suitable for high-voltage applications, ensuring safe operation in AC line-powered circuits.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, leading to higher efficiency and lower operating temperatures.
  • Fast Switching Speed: Minimizes switching losses, improving overall efficiency and reducing heat generation.
  • Avalanche Ruggedness: Designed to withstand avalanche conditions, enhancing reliability in demanding applications.
  • Integrated Gate Resistor: Simplifies design and reduces external component count.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion applications.
  • Compact Design: Small package size allows for integration into compact power supplies and adapters.
  • Reliable Operation: Avalanche ruggedness and high voltage rating ensure reliable operation in harsh environments.
  • Simplified Design: Integrated gate resistor reduces the need for external components, simplifying the design process.
  • Reduced Heat Dissipation: Low on-resistance reduces heat dissipation, improving system reliability and extending component lifespan.

The AOB4S60 MOSFET from Alpha & Omega Semiconductor provides a reliable and efficient solution for high-voltage switching applications. Its optimized features, including low on-resistance, fast switching speed, and avalanche ruggedness, make it a suitable choice for power supplies, adapters, lighting, and other demanding applications where efficiency and reliability are critical. Its high voltage rating ensures safe operation in AC line-powered circuits, while its small package size allows for integration into compact designs.

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9866 $59.9330
12+ $9.8348 $118.0176
19+ $9.5276 $181.0244
26+ $9.2204 $239.7304
33+ $8.9131 $294.1323
44+ $7.9914 $351.6216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess