EN
  • EN
  • DE

PALCE22V10H-7JC

Part No PALCE22V10H-7JC
Manufacturer Amd
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Amd
Win Source Part Number 344077-PALCE22V10H-7JC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-7JC CAD Model

Description

The PALCE22V10H-7JC, manufactured by AMD, is a high-performance, electrically erasable programmable logic device (EEPLD). It's designed to implement custom logic functions and offers a flexible solution for various digital applications. This device is a member of the PALCE22V10 family, known for its versatility and efficiency in replacing discrete logic components, reducing board space, and improving system performance.

Applications

  • Address Decoding: Used in memory systems to decode memory addresses and select specific memory locations for read or write operations.
  • Peripheral Control: Implemented in embedded systems to control the operation of peripheral devices such as timers, UARTs, and ADCs.
  • State Machine Implementation: Employed to design and implement complex state machines for controlling sequential logic circuits in various applications.
  • Data Routing and Multiplexing: Used to route data signals between different parts of a digital system or to multiplex multiple data sources onto a single output.
  • Timing Control and Clock Generation: Utilized to generate and control precise timing signals for digital circuits and systems, ensuring proper synchronization and operation.

Features

  • High-Speed Performance: Offers a propagation delay of 7ns, enabling fast and efficient operation in digital systems, minimizing delays and improving overall performance.
  • Programmable Architecture: Allows designers to implement custom logic functions by programming the internal logic array, providing flexibility in design and customization.
  • 22 Inputs and 10 Outputs: Provides a large number of inputs and outputs for implementing complex logic designs, offering versatility in various applications and configurations.
  • Output Polarity Control: Each output can be individually programmed for either active-high or active-low polarity, providing additional flexibility in system design and optimization.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring seamless integration with other TTL-based components in the system.
  • Electrically Erasable: Allows for reprogramming and reuse, making it suitable for prototyping and iterative design processes.

Benefits

  • Increased Design Flexibility: Programmable logic allows for easy modification and customization of logic functions, reducing the need for hardware redesign and enabling quick changes.
  • Reduced Component Count: Integrates multiple logic functions into a single chip, reducing board space and cost, simplifying the design and lowering the bill of materials.
  • Improved System Performance: High-speed operation enables faster system performance and improved overall efficiency, enhancing the responsiveness and speed of the system.
  • Simplified Design Process: Simplifies the design process by allowing designers to implement complex logic functions using a single device, reducing design time and complexity.
  • Enhanced Reliability: Reduces the number of interconnections and components, leading to improved system reliability and reduced maintenance requirements.

The PALCE22V10H-7JC is commonly packaged in a 24-pin DIP (Dual In-line Package) or surface-mount packages. Its combination of high performance, programmable features, and electrical erasability makes it a popular choice for a wide range of digital logic applications, from simple glue logic to complex state machine implementations.

You May Also Be Interested in

Texas Instruments
IC PLD 25NS 28PLCC / SPLD PAL Family 33MHz 5V 28-Pin PLCC Tube
Lowest to $2.5064
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Texas Instruments
IC PLD 5NS 20DIP / HIGH-PERFORMANCE IMPACT-X E PAL CIRCUITS
Lowest to $12.7831
Microchip Technology
IC PLD 10MC 10NS 24DIP
Need more? Email Us
Texas Instruments
IC PLD 10MC 10NS 28PLCC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess