EN
  • EN
  • DE

AS1374-BWLT1818

Part No AS1374-BWLT1818
Manufacturer ams
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.8V/1.8V 6WLCSP / Dual 200mA, Low-Noise, High-PSRR, Low Dropout Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ams
Packaging Reel
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 1.8V, 1.8V
Current - Output 200mA, 200mA
Current - Quiescent (Iq) 90μA
PSRR 85dB ~ 50dB (1kHz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 6-UFBGA, WLBGA
Supplier Device Package 6-WLCSP
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802742-AS1374-BWLT1818
Ultra Librarian 3D Model Ultra Librarian AS1374-BWLT1818 CAD Model

Description

The ams AS1374-BWLT1818 is a PMIC (Power Management Integrated Circuit) specifically designed as a linear voltage regulator. This device provides a stable and regulated voltage output from a higher voltage input, making it ideal for a variety of battery-powered and portable applications. Its low dropout voltage and low quiescent current contribute to efficient power management and extended battery life.

Applications:

  • Battery-powered devices
  • Portable electronics
  • Wearable devices
  • IoT (Internet of Things) devices
  • Wireless communication devices
  • Sensor modules
  • Microcontroller power supplies

Features:

  • Low dropout voltage: Allows for efficient regulation even with a small difference between input and output voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Stable output voltage: Provides a consistent and reliable power supply.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Thermal shutdown: Protects the device from overheating.
  • Small package size: Enables compact circuit designs.
  • Fixed or adjustable output voltage options: Offers flexibility for different application requirements.

Benefits:

  • Extended battery life: Reduces power consumption and increases the time between charges.
  • Improved system reliability: Provides a stable and protected power supply.
  • Smaller product size: Enables the design of more compact and portable devices.
  • Reduced design complexity: Simplifies power management circuitry.
  • Enhanced safety: Protects the device and the connected equipment from damage.
  • Lower system cost: Reduces the need for external components.

Additional Details:

The AS1374-BWLT1818's key specifications include its input voltage range, output voltage, and maximum output current. The device often incorporates features like soft-start to minimize inrush current during startup and enable circuitry to disable the output for power saving. Its compact package makes it suitable for densely populated circuit boards. The thermal shutdown feature is crucial for preventing damage in high-temperature environments. The regulator provides clean and stable power, which is essential for sensitive electronic components like microcontrollers and sensors. The device's efficiency and protection features make it a reliable choice for power management in modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess