The AP1115BY25L is a low dropout (LDO) linear regulator that provides a stable and accurate 2.5V output voltage. It is designed for applications requiring a regulated voltage source with low noise and high efficiency. The device features low dropout voltage, low quiescent current, and over-current protection.
Applications:
- Portable Devices
- Battery-Powered Systems
- Microcontroller Power Supplies
- Post-Regulation for Switching Power Supplies
- Noise-Sensitive Circuits
Features:
- Fixed Output Voltage: 2.5V
- Low Dropout Voltage
- Low Quiescent Current
- Over-Current Protection
- Thermal Shutdown Protection
- Stable with Ceramic Output Capacitors
Benefits:
- Extended Battery Life: Low quiescent current minimizes power consumption.
- Stable Output Voltage: Low dropout voltage ensures stable operation even with low input voltages.
- Reliable Operation: Over-current and thermal shutdown protection prevent damage due to overload conditions.
- Simplified Design: Stable with ceramic output capacitors, reducing component count and cost.
- Reduced Noise: Low noise performance makes it suitable for sensitive applications.
Additional Details:
The AP1115BY25L is designed to operate with a low dropout voltage, allowing it to maintain a stable output voltage even when the input voltage is close to the output voltage. The low quiescent current minimizes power consumption, extending battery life in portable applications. The over-current protection limits the output current in the event of a short circuit or overload, protecting the regulator and downstream components. The thermal shutdown protection disables the regulator when the junction temperature exceeds a safe limit. The regulator is stable with ceramic output capacitors, which offer low ESR and excellent transient response. Package type is typically SOT-223.