EN
  • EN
  • DE

PEEL18CV8PI-25L

Part No PEEL18CV8PI-25L
Manufacturer Anachip Corp
Catalog Embedded Processors and Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1229368-PEEL18CV8PI-25L
Categories Embedded Processors and Controllers
Manufacturer Anachip Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEEL18CV8PI-25L CAD Model

Description

The PEEL18CV8PI-25L is a Programmable Electrically Erasable Logic (PEEL) device manufactured by Anachip Corp. PEELs are programmable logic devices (PLDs) that offer a flexible way to implement custom logic functions. They are commonly used in prototyping, glue logic replacement, and other applications where a small to medium amount of programmable logic is needed.

Applications:

  • Address Decoding
  • State Machine Implementation
  • Glue Logic Replacement
  • Peripheral Control
  • Timing Control
  • Prototyping custom logic circuits

Features:

  • Electrically Erasable and Reprogrammable
  • Low Power Consumption
  • High Speed Operation
  • Programmable Output Polarity
  • Input and Output Registers
  • TTL Compatible Inputs and Outputs
  • UV Erasable

Benefits:

  • Flexibility to implement custom logic functions
  • Reduced component count compared to discrete logic
  • Faster design cycles due to programmability
  • Easier to modify and update logic designs
  • Lower system cost
  • Reduced board space requirements

Additional Details:

The PEEL18CV8PI-25L allows designers to implement custom logic circuits by programming its internal array of logic gates and flip-flops. The device is electrically erasable and reprogrammable, which means that the logic design can be easily modified and updated without replacing the device. The low power consumption of the PEEL18CV8PI-25L makes it suitable for battery-powered applications. The high-speed operation allows for use in high-performance systems. The programmable output polarity allows designers to configure the outputs to be either active-high or active-low. Input and output registers provide additional flexibility in designing sequential logic circuits. The device is TTL compatible, which means that it can be easily interfaced with other TTL devices. The -25L indicates a speed grade, specifically a 25ns propagation delay.

The PEEL18CV8PI-25L is a versatile programmable logic device that can be used in a wide range of applications. It offers a flexible, cost-effective, and easy-to-use solution for implementing custom logic functions.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MCU 8BIT 16KB FLASH 48LQFP / 8051 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH
Lowest to $16.3637
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Silicon Labs
Evaluation Board For Embedded Modems And Fax Modems With An Integrated Global DAA
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS54061-142 / TPS54061 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess