The AD5546BRU from Analog Devices Inc. is a high-precision, dual-channel, 16-bit digital-to-analog converter (DAC) designed to deliver exceptional performance for a wide range of applications. Encased in a robust TSSOP package, this component is ideal for industrial automation, process control, and precision instrumentation where accuracy and stability are of paramount importance.
Key Features
- Resolution: 16-bit dual DAC ensures high-resolution output, enabling fine control over analog signals.
- Output Range: The DAC provides a bipolar output range, which can be selected to suit various application needs.
- Settling Time: Fast settling time allows for quick response in control loop applications, ensuring efficient system performance.
- Interface: Features a versatile parallel interface for ease of connectivity with microcontrollers, DSPs, and other digital systems.
- Power Supply: Operates on a +5V to +15V supply, providing flexibility in system power design.
- Low Power Consumption: Designed for low power operation, making it suitable for portable and battery-powered equipment.
- Package: The TSSOP package is compact and surface-mountable, saving valuable board space and facilitating streamlined manufacturing processes.
Applications
- Industrial Automation
- Process Control Systems
- Precision Instrumentation
- Digital Gain and Offset Adjustment
- Programmable Voltage and Current Sources
- Programmable Attenuators
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
AD5546BRU
Resolution
16-bit
Number of Channels
2
Supply Voltage
+5V to +15V
Package Type
TSSOP
For more detailed information, please refer to the AD5546BRU datasheet provided by Analog Devices Inc.