EN
  • EN
  • DE

AD6636XBCZ

Part No AD6636XBCZ
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 150 MSPS, Wideband, Digital Down converter (DDC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Analog Devices Inc.
Win Source Part Number 171547-AD6636XBCZ
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A991.b.1
Country of Origin Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6636XBCZ CAD Model

Description

The AD6636XBCZ is a high-performance, digital signal processing (DSP) integrated circuit designed and manufactured by Analog Devices Inc. This advanced component is specifically engineered for applications that demand efficient and rapid processing of wideband signals. It is a preferred choice for communication systems, radar, and electronic warfare, where precision and speed are paramount.

Key Features

  • High-Speed Performance: The AD6636XBCZ is built to handle high data rates, making it suitable for processing complex algorithms in real-time.
  • Integrated DSP Core: At the heart of the device is a powerful DSP core that provides the computational capabilities needed for demanding signal processing tasks.
  • Flexible Interface: The product includes a variety of interface options, ensuring seamless integration with a wide range of system architectures.
  • Programmability: Users can program the AD6636XBCZ to meet specific application requirements, offering versatility and adaptability.
  • Low Power Consumption: Despite its high performance, the device is designed to be power-efficient, which is critical for portable and battery-operated systems.

Applications

The AD6636XBCZ is ideal for a variety of applications, including:

  • Wireless communication infrastructure
  • Software-defined radios
  • Radar systems
  • Electronic warfare and countermeasures
  • Signal intelligence

Technical Specifications

Below are some of the technical specifications of the AD6636XBCZ:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: Compact and robust package for high-density PCB layouts

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD6636XBCZ is no exception, meeting the company's stringent standards for performance and durability. Customers can trust in the reliability of this product for their critical applications.

For more detailed technical information, reference designs, and support tools, customers should consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
Lowest to $22.1890
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Maxim Integrated
IC MIXER DOWNCONVERTER 10UMAX
Lowest to $8.6730
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess