Analog Devices Inc. presents the AD711CQ, a high-performance monolithic operational amplifier. This precision op-amp is part of the illustrious AD711 family, renowned for its exceptional speed and accuracy, making it an ideal choice for a vast array of applications, including medical equipment, test instrumentation, and professional audio.
Key Features
- High Precision: The AD711CQ boasts a low total harmonic distortion (THD) of -120 dB, which is essential for applications requiring high fidelity and low noise.
- Fast Settling Time: With a settling time of just 1 µs to 0.01%, this op-amp is well-suited for fast-acting and precise control systems.
- Wide Bandwidth: It features a bandwidth of 4 MHz, providing ample frequency response for a broad range of signals.
- Low Offset Voltage: The offset voltage is a mere 0.75 mV, minimizing error and drift in sensitive applications.
- High Output Drive Capability: The AD711CQ can deliver a high output current, allowing it to drive capacitive loads effectively.
- Robust Temperature Performance: With an operating temperature range of -55°C to +125°C, this operational amplifier is reliable in extreme conditions.
Applications
The AD711CQ's versatility makes it suitable for a wide range of applications. It is particularly well-suited for:
- High-quality audio amplification
- Precision data acquisition systems
- Active filters and integrators
- Fast operational amplifiers in control systems
- Professional and scientific instrumentation
Product Specifications
| Parameter |
Value |
| Supply Voltage (±) |
4.5V to 18V |
| Input Offset Voltage |
0.75mV |
| Input Bias Current |
4nA |
| Operating Temperature Range |
-55°C to +125°C |
| Package |
8-Pin CERDIP |
For more detailed information, please refer to the AD711CQ datasheet.