EN
  • EN
  • DE

AD7740KRM

Part No AD7740KRM
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONVERTER V TO FREQ 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Voltage to Frequency
Frequency - Max 1MHz
Full Scale ±50ppm/°C
Linearity ±0.012%
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number AD7740
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1137629-AD7740KRM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7740KRM CAD Model

Description

The AD7740KRM is a high-performance, compact voltage-to-frequency converter manufactured by Analog Devices Inc., an industry leader in precision signal processing technology. This innovative component is designed for a wide array of applications requiring high-speed data conversion and signal processing, such as industrial automation, instrumentation, and medical systems.

Key Features

  • High Resolution: The AD7740KRM boasts a high resolution, ensuring accurate and precise voltage-to-frequency conversion for demanding applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this converter operates with minimal power, making it ideal for portable and battery-operated devices.
  • Wide Frequency Range: It supports a wide frequency range, accommodating various input signal frequencies for versatile use across different platforms.
  • Compact Design: The device comes in a small footprint, saving valuable board space and making it suitable for compact electronic assemblies.
  • Easy Integration: With its simple interface, the AD7740KRM can be easily integrated into existing designs, reducing development time and simplifying the design process.

Technical Specifications

Parameter Value
Supply Voltage 3 V to 5.25 V
Operating Temperature -40°C to +85°C
Package Type MSOP-8
Frequency Range Up to 1 MHz
Resolution 12 Bits

Applications

The AD7740KRM is suitable for a variety of applications, including:

  • Process Control Systems
  • Motor Speed Control
  • Precision Measurement Instruments
  • Data Acquisition Systems
  • Analog Signal Monitoring

With its combination of performance, efficiency, and flexibility, the AD7740KRM from Analog Devices Inc. is an excellent choice for professionals seeking a reliable voltage-to-frequency conversion solution. Its robust design and ease of use make it a valuable component in any precision electronic system.

You May Also Be Interested in

Analog Devices Inc.
IC F/V & V/F CONV 1MHZ 20PLCC
Lowest to $29.4855
Analog Devices Inc.
IC CONVERTER V TO FREQ 8-SOIC
Lowest to $65.6941
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $3.0130
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4349

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1887 $50.3401
56+ $1.7959 $100.5704
87+ $1.7398 $151.3626
119+ $1.6836 $200.3484
154+ $1.6275 $250.6350
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,814 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess