Product Overview: AD781JN from Analog Devices Inc.
The AD781JN is a high-performance, single supply, precision sample-and-hold amplifier (SHA) manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is designed to deliver exceptional accuracy and ease of use for a wide range of applications including data acquisition systems, medical equipment, and industrial process controls.
Key Features
- Single Supply Operation: The AD781JN operates from a single +5V to +15V supply, making it versatile for various system designs.
- Fast Acquisition Time: With a swift acquisition time of 1.5 µs to 0.01%, this SHA can handle high-speed analog signals efficiently.
- Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered and portable applications.
- High Precision: The device boasts excellent hold mode performance with a low droop rate and aperture jitter, ensuring signal integrity is maintained.
- Wide Temperature Range: The AD781JN is operational over an industrial temperature range of -40°C to +85°C, suitable for harsh environments.
Applications
- Data Acquisition Systems
- Medical Imaging Equipment
- Industrial Process Controls
- Battery-Powered Instruments
- Analog-to-Digital Converters
Technical Specifications
The AD781JN is available in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards. It features a dielectric isolation technology that enhances the performance by minimizing the capacitance associated with junction isolation techniques. The precision of the AD781JN is further assured by its low input offset voltage and low hold step.
For engineers and designers looking for a reliable and high-quality sample-and-hold amplifier, the AD781JN from Analog Devices Inc. offers a compelling combination of performance, precision, and ease of use. Its robust design and compatibility with a wide range of voltages and temperatures make it a versatile choice for demanding applications.