The AD844SQ from Analog Devices Inc. is a high-speed, high-performance monolithic operational amplifier. It operates up to a frequency of 60 MHz, making it ideal for a wide range of applications, including telecommunication systems, A/D converters, and high-quality audio equipment.
Key Features
- Frequency Range: The AD844SQ operates at a dynamic range of 60 MHz, ensuring high-speed performance for demanding applications.
- Output Drive Capability: This op amp can drive 150 mA of load current, suitable for driving capacitive loads or multiple devices in parallel.
- Low Distortion: With very low harmonic distortion, the AD844SQ is perfect for audio applications where clarity and fidelity are paramount.
- High Output Impedance: The device features a high output impedance in the open-loop, which makes it a great choice for applications requiring a buffer or transimpedance amplifier.
Applications
- Professional Audio Equipment
- Video and RF Amplification
- Telecommunications
- Data Acquisition Systems
- Active Filters and Integrators
Technical Specifications
| Parameter |
Value |
| Supply Voltage (±V) |
5 to 18 |
| Input Offset Voltage (mV) |
1.0 |
| Input Bias Current (nA) |
25 |
| Slew Rate (V/µs) |
2000 |
| Gain Bandwidth Product (MHz) |
60 |
For designers and engineers looking for an operational amplifier with robust features, the AD844SQ by Analog Devices Inc. is a top-tier choice. Its combination of speed, performance, and low distortion makes it a versatile component for high-fidelity audio systems and high-speed signal processing tasks.