EN
  • EN
  • DE

AD9842AJSTZ

Part No AD9842AJSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC CCD SIGNAL PROC 12BIT 48-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Programmable Not Verified
Type CCD Signal Processor, 12-Bit
Input Type Logic
Output Type Logic
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number AD9842A
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 910094-AD9842AJSTZ
Ultra Librarian 3D Model Ultra Librarian AD9842AJSTZ CAD Model

Description

Overview of AD9842AJSTZ from Analog Devices Inc.

The AD9842AJSTZ is a high-performance, mixed-signal front-end processor for digital imaging applications, manufactured by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is specifically designed to cater to the needs of advanced CCD (Charge Coupled Device) imaging systems, providing a comprehensive solution for image acquisition, signal conditioning, and data conversion.

Key Features

  • High-Quality Imaging: The AD9842AJSTZ boasts a 14-bit analog-to-digital converter (ADC) which ensures high-resolution image capture, making it ideal for applications where image clarity and detail are paramount.
  • Integrated Functionality: It integrates a Correlated Double Sampling (CDS) circuit, a Variable Gain Amplifier (VGA), and a Precision Timing Core, streamlining design and reducing the need for additional components.
  • Programmable Gain: The on-chip VGA allows for programmable gain, enabling optimization for various lighting conditions and sensor types.
  • Low Noise Performance: The device is engineered to minimize noise, ensuring clean signal acquisition which is critical for high-quality imaging.
  • Flexible Operation: With its versatile clocking scheme, the AD9842AJSTZ can be synchronized with a range of CCD sensors, providing flexibility for system designers.

Applications

The AD9842AJSTZ is suitable for a diverse array of applications that require high-resolution imaging and precise signal processing. These include:

  • Medical Imaging Systems
  • Scientific Instrumentation
  • Industrial Machine Vision
  • High-End Surveillance Cameras
  • Professional Photography and Video Equipment

Technical Specifications

The device is packaged in a compact, surface-mount LQFP-48 package, making it suitable for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions. The AD9842AJSTZ requires a single 3.3V power supply for operation, simplifying power management in portable devices.

In summary, the AD9842AJSTZ from Analog Devices Inc. represents a robust, integrated solution for advanced digital imaging systems, providing high-resolution data conversion, signal conditioning, and flexible interfacing options, all designed to meet the rigorous demands of modern imaging applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Microchip Technology
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4384 $73.7536
8+ $15.1293 $121.0344
12+ $14.6558 $175.8696
17+ $14.1834 $241.1178
22+ $13.7110 $301.6420
29+ $12.2927 $356.4883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess