The AD9880XSTZ-150 is a high-performance integrated circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This IC is part of a series of mixed-signal front-end processors specifically engineered for high-resolution video applications. It is an ideal choice for advanced television and panel applications, providing a seamless interface between analog inputs and digital processing units.
Key Features
- High-Speed Operation: The AD9880XSTZ-150 operates at a clock rate of 150 MHz, ensuring rapid data processing and smooth video rendering, making it a perfect fit for high-definition multimedia interfaces.
- Integrated Analog-to-Digital Converters (ADCs): This device includes dual 8-bit ADCs with a proprietary architecture that minimizes power consumption while maximizing performance.
- Digital Visual Interface (DVI) Compatibility: It supports DVI 1.0 specifications, allowing for high-quality video transmission over digital connections.
- Automatic Gain Control: The built-in automatic gain control (AGC) ensures optimal signal levels for the ADCs, enhancing the visual quality of the output.
- Flexible Input Support: The AD9880XSTZ-150 can handle both analog RGB and YPbPr video signals, offering versatility for various video input sources.
Applications
The AD9880XSTZ-150 is designed for a range of applications that require high-quality video processing, including:
- High-Definition Televisions (HDTVs)
- Computer Monitors
- Projectors
- Advanced Video Processing Systems
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
AD9880XSTZ-150
Clock Frequency
150 MHz
ADC Resolution
8-bit
Operating Temperature
Specified in datasheet
For detailed technical specifications, application notes, and additional information, customers should consult the official datasheet provided by Analog Devices Inc.