EN
  • EN
  • DE

ADE7880ACPZ-RL

Part No ADE7880ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP / Energy Measurement 40-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Input Impedance 490 kOhm
Voltage - I/O High 2.4V, 3V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 25mA
Supply Voltage - Operating 2.97 V to 3.63 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 1014173-ADE7880ACPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADE7880
Introduction Date August 22, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADE7880ACPZ-RL CAD Model

Description

The ADE7880ACPZ-RL is a highly integrated polyphase multifunction energy metering IC from Analog Devices Inc., designed for real-time measurement of electrical parameters in various power management systems. Its sophisticated architecture allows for accurate monitoring of multiple electrical variables including active power, reactive power, apparent power, voltage, and current across three phases of electrical systems.

Key Features

  • High Precision: The ADE7880ACPZ-RL boasts high accuracy levels, making it suitable for advanced energy metering applications.
  • Multi-Phase Support: This IC is capable of handling measurements in three-phase electrical systems, which is essential for industrial and commercial power monitoring.
  • Integrated Harmonic Analysis: It includes a harmonic analysis feature that enables the detection of harmonic distortions in the power system.
  • On-Chip ADC: Comes with an integrated analog-to-digital converter (ADC) that ensures the precise conversion of analog signals into digital data for processing.
  • Communication Interface: Features a serial peripheral interface (SPI) for easy communication with microcontrollers and other digital systems.

Applications

The ADE7880ACPZ-RL is designed for use in a variety of applications, including:

  • Smart grid energy metering
  • Industrial power monitoring
  • Renewable energy systems
  • Power quality analysis
  • Commercial building energy management

Package and Reliability

This IC is available in a compact LFCSP (Lead Frame Chip Scale Package) that ensures a small footprint while providing robustness and reliability required for industrial environments. The ADE7880ACPZ-RL is characterized for operation over an extended industrial temperature range, making it a versatile choice for harsh operating conditions.

Support and Resources

Analog Devices Inc. provides comprehensive technical support for the ADE7880ACPZ-RL, including detailed datasheets, application notes, and reference designs to facilitate the integration of this IC into various energy metering solutions.

You May Also Be Interested in

Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Cirrus Logic Inc.
IC ENERGY METERING 1PHASE 24SSOP / Single Phase Meter IC 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 2.4mA SOP-8 Energy Metering RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1216 $56.8512
16+ $6.6639 $106.6224
24+ $6.4557 $154.9368
33+ $6.2474 $206.1642
42+ $6.0392 $253.6464
56+ $5.4144 $303.2064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,030 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess