EN
  • EN
  • DE

ADG702BRTZ-REEL7

Part No ADG702BRTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 3 Ohm
Single Supply Voltage (V+) 1.8 V to 5 V
Max Switch Time (Ton,Toff) 12ns, 8ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 17pF, 17pF
Max Leakage Current (IS off) 10pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-6
Win Source Part Number 077487-ADG702BRTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG702BRTZ-REEL7 CAD Model

Description

Product Overview: ADG702BRTZ-REEL7

The ADG702BRTZ-REEL7 is a high-performance CMOS single-pole, single-throw (SPST) switch from Analog Devices Inc., renowned for its precision in signal routing and control applications. This particular component is part of the ADG702 series, known for its low power consumption and high data throughput capabilities, making it an ideal choice for a wide range of applications including communication systems, data acquisition, and medical devices.

Key Features

  • Low On-Resistance: The ADG702BRTZ-REEL7 boasts an exceptionally low on-resistance, typically around 0.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: This switch operates from a single 1.8 V to 5.5 V supply, providing flexibility in various circuit designs and ensuring compatibility with low-voltage systems.
  • Low Power Consumption: With a power consumption of less than 0.01 µW, the ADG702BRTZ-REEL7 is highly efficient, making it suitable for battery-powered portable devices.
  • Fast Switching Times: The device offers fast switching times (t_ON and t_OFF) in the nanosecond range, which is crucial for applications requiring quick signal routing.
  • High Throughput: The ADG702BRTZ-REEL7 can handle a continuous current of 200 mA, ensuring high data throughput in demanding scenarios.

Applications

The versatility of the ADG702BRTZ-REEL7 allows it to be used in a multitude of applications, such as:

  • Automated Test Equipment (ATE)
  • Power Routing
  • Audio and Video Switching
  • Sample and Hold Circuits
  • Communication Systems

Packaging and Quality

The ADG702BRTZ-REEL7 comes in a compact SOT-23-6 package and is supplied in tape and reel form, which facilitates automated assembly processes. The product is part of the REEL7 series, indicating its packaging and delivery format. Analog Devices Inc. ensures high manufacturing standards, with each component rigorously tested for reliability and performance, meeting the stringent requirements of the electronics industry.

Conclusion

For designers seeking a reliable and efficient SPST switch, the ADG702BRTZ-REEL7 from Analog Devices Inc. provides an excellent solution with its low on-resistance, low power consumption, and fast switching capabilities. Its flexibility in supply voltage and packaging makes it a highly adaptable component for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3160 $53.0560
37+ $2.7208 $100.6696
57+ $2.6358 $150.2406
79+ $2.5508 $201.5132
102+ $2.4658 $251.5116
136+ $2.2107 $300.6552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,922 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess