EN
  • EN
  • DE

ADM3222ARVZ

Part No ADM3222ARVZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Analog Devices Inc.
Win Source Part Number 172940-ADM3222ARVZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM3222ARVZ CAD Model

Description

ADM3222ARVZ: A Robust Interface Solution from Analog Devices Inc.

The ADM3222ARVZ is a high-performance, dual-channel RS-232/V.28 interface device from Analog Devices Inc., designed to meet the rigorous demands of modern communication systems. This integrated circuit provides two primary functions: it converts signals from an RS-232 serial port to signals suitable for use in TTL-compatible digital logic circuits, and vice versa. This makes it an essential component for applications that require reliable data transmission between a microcontroller and a serial port, such as industrial control systems, point-of-sale terminals, and diagnostic equipment.

Key Features:

  • High Data Rate: The device supports data rates up to 460 kbps, allowing for fast data communication that is essential in today's high-speed digital world.
  • Low Power Consumption: It operates from a single 3.3V power supply, minimizing power consumption and making it suitable for portable and battery-powered applications.
  • Enhanced ESD Protection: The ADM3222ARVZ is equipped with an advanced ESD protection circuitry, ensuring robust operation even in harsh electrical environments.
  • Integrated Charge Pump: The on-chip charge pump circuit generates the necessary RS-232 voltage levels (±5.5V) from a single 3.3V supply, reducing the need for additional power supplies.
  • Small Footprint: Housed in a compact 20-lead SSOP (Shrink Small Outline Package), the device is ideal for space-constrained applications.

Applications:

With its combination of high-speed data transmission, low power consumption, and compact size, the ADM3222ARVZ is well-suited for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Battery-powered devices
  • Portable computing devices
  • Networking equipment

The ADM3222ARVZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable interface solutions that meet the evolving needs of the electronics industry. Whether you're designing a new system or upgrading an existing one, this device offers an efficient and cost-effective way to manage serial communications with ease.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess