EN
  • EN
  • DE

ADP3309ART-3

Part No ADP3309ART-3
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description anyCAP™ 100 mA Low Dropout Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141299-ADP3309ART-3
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian ADP3309ART-3 CAD Model

Description

Analog Devices Inc. ADP3309ART-3 Voltage Regulator

The ADP3309ART-3 is a high-precision, low-dropout voltage regulator that offers an optimal balance between performance and cost, making it an excellent choice for a wide array of applications. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this voltage regulator is known for its reliability and efficiency.

Key Features

  • Output Voltage: The ADP3309ART-3 provides a fixed output voltage of 3.0V, which is ideal for powering sensitive electronic circuits that require a stable power supply.
  • High Accuracy: With a precision output, this voltage regulator maintains a ±1% tolerance over the entire operating temperature range, ensuring consistent performance.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue providing a regulated output even when the supply voltage is very close to the output voltage, making it highly efficient in battery-powered devices.
  • High Output Current: Capable of delivering up to 200 mA of output current, it is suitable for a variety of low-power applications.
  • Low Quiescent Current: The device has a very low quiescent current, which helps to prolong battery life in portable applications.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating.
  • Short-Circuit Protection: The ADP3309ART-3 also features short-circuit protection, enhancing its durability and reliability.
  • Small SOT-23 Package: Its compact SOT-23 package is designed for space-constrained applications.

Applications

The ADP3309ART-3 is versatile and can be used in a variety of electronic devices. It is particularly well-suited for battery-powered equipment, portable communication devices, and handheld instrumentation. The stable output and low power consumption make it an excellent choice for powering microcontrollers, low-power ASICs, and other sensitive digital and analog ICs.

Conclusion

Analog Devices Inc.'s ADP3309ART-3 voltage regulator is a robust solution for applications requiring a high degree of voltage precision and power efficiency. Its combination of features, such as low dropout, high output current, and built-in protection mechanisms, ensure that it delivers a reliable performance in a compact form factor. Whether for industrial, commercial, or consumer electronics, the ADP3309ART-3 stands out as a dependable component in power management solutions.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess